Hubbell Electrical Products Explosionproof Standard Conduit Union UNY2

Description
MALE/FEMALE TYPE ZINC ELECTROPLATED STEEL MATERIAL 2-3/8 INCH UL 886, CSA C22.2 APPROVAL 1-3/4 INCH DIAMETER 3/4 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNY MODEL
Datasheet
Description
MALE/FEMALE TYPE ZINC ELECTROPLATED STEEL MATERIAL 2-3/8 INCH UL 886, CSA C22.2 APPROVAL 1-3/4 INCH DIAMETER 3/4 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - UNY2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Standard Conduit Union
UNY2
Explosionproof Standard Conduit Union UNY2
MALE/FEMALE TYPE ZINC ELECTROPLATED STEEL MATERIAL 2-3/8 INCH UL 886, CSA C22.2 APPROVAL 1-3/4 INCH DIAMETER 3/4 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNY MODEL
  • MALE/FEMALE TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 2-3/8 INCH
  • UL 886, CSA C22.2 APPROVAL
  • 1-3/4 INCH DIAMETER
  • 3/4 INCH TRADE SIZE
  • USED ON RIGID/IMC CONDUIT
  • UNY MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number UNY2
Product Name Explosionproof Standard Conduit Union
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.97 inch (50 mm)
Material Brass
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details