Hubbell Electrical Products Explosionproof Conduit Expansion Union UNYL1

Description
LONG TYPE ZINC ELECTROPLATED STEEL BODY/SLEEVE, NATURAL FINISHED BERYLLIUM COPPER SPRING MATERIAL 3.3 INCH MIN. LENGTH 4.3 INCH MAX. LENGTH MALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1.19 INCH DIAMETER CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE I GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNY MODEL
Datasheet
Description
LONG TYPE ZINC ELECTROPLATED STEEL BODY/SLEEVE, NATURAL FINISHED BERYLLIUM COPPER SPRING MATERIAL 3.3 INCH MIN. LENGTH 4.3 INCH MAX. LENGTH MALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1.19 INCH DIAMETER CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE I GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Expansion Union - UNYL1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Expansion Union
UNYL1
Explosionproof Conduit Expansion Union UNYL1
LONG TYPE ZINC ELECTROPLATED STEEL BODY/SLEEVE, NATURAL FINISHED BERYLLIUM COPPER SPRING MATERIAL 3.3 INCH MIN. LENGTH 4.3 INCH MAX. LENGTH MALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1.19 INCH DIAMETER CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE I GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNY MODEL
  • LONG TYPE
  • ZINC ELECTROPLATED STEEL BODY/SLEEVE, NATURAL FINISHED BERYLLIUM COPPER SPRING MATERIAL
  • 3.3 INCH MIN. LENGTH
  • 4.3 INCH MAX. LENGTH
  • MALE TO FEMALE CONNECTION TYPE
  • UL 886, CSA C22.2 APPROVAL
  • 1.19 INCH DIAMETER
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE I GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1/2 INCH TRADE SIZE
  • USED ON RIGID/IMC CONDUIT
  • UNY MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number UNYL1
Product Name Explosionproof Conduit Expansion Union
Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.6693 inch (17 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details