Hubbell Electrical Products Explosionproof Standard Conduit Union UNY5

Description
MALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 2-15/16 INCH UL 886, CSA C22.2 APPROVAL 2-5/8 INCH DIAMETER 1-1/2 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNY MODEL
Datasheet
Description
MALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 2-15/16 INCH UL 886, CSA C22.2 APPROVAL 2-5/8 INCH DIAMETER 1-1/2 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - UNY5 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Standard Conduit Union
UNY5
Explosionproof Standard Conduit Union UNY5
MALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 2-15/16 INCH UL 886, CSA C22.2 APPROVAL 2-5/8 INCH DIAMETER 1-1/2 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNY MODEL
  • MALE/FEMALE TYPE
  • ZINC ELECTROPLATED DURALOY IRON MATERIAL
  • 2-15/16 INCH
  • UL 886, CSA C22.2 APPROVAL
  • 2-5/8 INCH DIAMETER
  • 1-1/2 INCH TRADE SIZE
  • USED ON RIGID/IMC CONDUIT
  • UNY MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number UNY5
Product Name Explosionproof Standard Conduit Union
Size 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 7639210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; Inspection elbow
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details