Hubbell Electrical Products Explosionproof Reducer Bushing RE54S

Description
THREADED, SLIP TYPE GLOSSY GRAY ZINC PLATED STEEL MATERIAL 1-1/64 INCH 1-1/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE CONSTRUCTIONAL FEATURE EXPLOSIONPROOF APPLICATION HAZARDOUS LOCATION USED ON RIGID/IMC CONDUIT SYSTEM APPLICABLE STANDARD ATEX, IECEX RE MODEL
Datasheet
Description
THREADED, SLIP TYPE GLOSSY GRAY ZINC PLATED STEEL MATERIAL 1-1/64 INCH 1-1/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE CONSTRUCTIONAL FEATURE EXPLOSIONPROOF APPLICATION HAZARDOUS LOCATION USED ON RIGID/IMC CONDUIT SYSTEM APPLICABLE STANDARD ATEX, IECEX RE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Reducer Bushing - RE54S - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Reducer Bushing
RE54S
Explosionproof Reducer Bushing RE54S
THREADED, SLIP TYPE GLOSSY GRAY ZINC PLATED STEEL MATERIAL 1-1/64 INCH 1-1/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE CONSTRUCTIONAL FEATURE EXPLOSIONPROOF APPLICATION HAZARDOUS LOCATION USED ON RIGID/IMC CONDUIT SYSTEM APPLICABLE STANDARD ATEX, IECEX RE MODEL
  • THREADED, SLIP TYPE
  • GLOSSY GRAY ZINC PLATED STEEL MATERIAL
  • 1-1/64 INCH
  • 1-1/4 INCH SMALL END TRADE SIZE
  • 1-1/2 INCH LARGE END TRADE SIZE
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF
  • APPLICATION HAZARDOUS LOCATION
  • USED ON RIGID/IMC CONDUIT SYSTEM
  • APPLICABLE STANDARD ATEX, IECEX
  • RE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number RE54S
Product Name Explosionproof Reducer Bushing
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details