Hubbell Electrical Products Rigid/EMT Conduit Plug/Cap PLUG2

Description
RECESSED, CLOSE UP TYPE ZINC PLATED STEEL MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE THREAD SIZE 14 TPI PLUG LENGTH 19/32 INCH PLUG MODEL
Datasheet
Description
RECESSED, CLOSE UP TYPE ZINC PLATED STEEL MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE THREAD SIZE 14 TPI PLUG LENGTH 19/32 INCH PLUG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - PLUG2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Plug/Cap
PLUG2
Rigid/EMT Conduit Plug/Cap PLUG2
RECESSED, CLOSE UP TYPE ZINC PLATED STEEL MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE THREAD SIZE 14 TPI PLUG LENGTH 19/32 INCH PLUG MODEL
  • RECESSED, CLOSE UP TYPE
  • ZINC PLATED STEEL MATERIAL
  • CONDUIT FITTING USED ON
  • UL 886, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • THREAD SIZE 14 TPI
  • PLUG LENGTH 19/32 INCH
  • PLUG MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number PLUG2
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details