Hubbell Electrical Products Rigid/EMT Conduit Reducer RE20S

Description
STEEL MATERIAL 7/8 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/8 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL HUBBELL. BRAND INSTALLATION THREADED RE MODEL
Datasheet
Description
STEEL MATERIAL 7/8 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/8 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL HUBBELL. BRAND INSTALLATION THREADED RE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RE20S - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Reducer
RE20S
Rigid/EMT Conduit Reducer RE20S
STEEL MATERIAL 7/8 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/8 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL HUBBELL. BRAND INSTALLATION THREADED RE MODEL
  • STEEL MATERIAL
  • 7/8 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 3/8 INCH SMALL END TRADE SIZE
  • 3/4 INCH LARGE END TRADE SIZE
  • UL 886, CSA C22.2 APPROVAL
  • HUBBELL. BRAND
  • INSTALLATION THREADED
  • RE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number RE20S
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 2.76 inch (70 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details