ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL
7-5/8 INCH L X 2-1/4 INCH W X 4-3/8 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
X CONFIGURATION
4 HUB(S)
UL, CSA APPROVAL
STAINLESS STEEL COVER TYPE
CROSS HUB LOCATION
FORM 7 FORM TYPE
SIDE ACCESS OPENING
DURALOY[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
7 MODEL
Hubbell Electrical Products
Done
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL
7-5/8 INCH L X 2-1/4 INCH W X 4-3/8 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
X CONFIGURATION
4 HUB(S)
UL, CSA APPROVAL
STAINLESS STEEL COVER TYPE
CROSS HUB LOCATION
FORM 7 FORM TYPE
SIDE ACCESS OPENING
DURALOY[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
7 MODEL
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL
7-5/8 INCH L X 2-1/4 INCH W X 4-3/8 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
X CONFIGURATION
4 HUB(S)
UL, CSA APPROVAL
STAINLESS STEEL COVER TYPE
CROSS HUB LOCATION
FORM 7 FORM TYPE
SIDE ACCESS OPENING
DURALOY[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
7 MODEL
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL
7-5/8 INCH L X 2-1/4 INCH W X 4-3/8 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
X CONFIGURATION
4 HUB(S)
UL, CSA APPROVAL
STAINLESS STEEL COVER TYPE
CROSS HUB LOCATION
FORM 7 FORM TYPE
SIDE ACCESS OPENING
DURALOY[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563