Hubbell Electrical Products Conduit Body OTB-1CG

Description
ALUMINUM/MALLEABLE IRON MATERIAL 5 3/8 INCH L X 1 5/16 INCH W X 2 1/8 INCH H SIZE 1/2 INCH HUB SIZE THREADED INSTALLATION TB CONFIGURATION 3 HUB(S) UL, CSA APPROVAL TEE HUB LOCATION TEE BACK ACCESS OPENING DURALOY[R] BRAND O MODEL
Datasheet
Description
ALUMINUM/MALLEABLE IRON MATERIAL 5 3/8 INCH L X 1 5/16 INCH W X 2 1/8 INCH H SIZE 1/2 INCH HUB SIZE THREADED INSTALLATION TB CONFIGURATION 3 HUB(S) UL, CSA APPROVAL TEE HUB LOCATION TEE BACK ACCESS OPENING DURALOY[R] BRAND O MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - OTB-1CG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
OTB-1CG
Conduit Body OTB-1CG
ALUMINUM/MALLEABLE IRON MATERIAL 5 3/8 INCH L X 1 5/16 INCH W X 2 1/8 INCH H SIZE 1/2 INCH HUB SIZE THREADED INSTALLATION TB CONFIGURATION 3 HUB(S) UL, CSA APPROVAL TEE HUB LOCATION TEE BACK ACCESS OPENING DURALOY[R] BRAND O MODEL
  • ALUMINUM/MALLEABLE IRON MATERIAL
  • 5 3/8 INCH L X 1 5/16 INCH W X 2 1/8 INCH H SIZE
  • 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • TB CONFIGURATION
  • 3 HUB(S)
  • UL, CSA APPROVAL
  • TEE HUB LOCATION
  • TEE BACK ACCESS OPENING
  • DURALOY[R] BRAND
  • O MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number OTB-1CG
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details