Hubbell Electrical Products Explosionproof Conduit Body XLB-2

Description
COPPER FREE ALUMINUM MATERIAL 4-29/32 INCH L X 1-3/4 INCH W X 3-1/8 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 3/4 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 6.5 CU INCH CAPACITY EXPLOSIONPROOF 90 DEG HUB LOCATION SIDE ACCESS OPENING XLB MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 4-29/32 INCH L X 1-3/4 INCH W X 3-1/8 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 3/4 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 6.5 CU INCH CAPACITY EXPLOSIONPROOF 90 DEG HUB LOCATION SIDE ACCESS OPENING XLB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - XLB-2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Body
XLB-2
Explosionproof Conduit Body XLB-2
COPPER FREE ALUMINUM MATERIAL 4-29/32 INCH L X 1-3/4 INCH W X 3-1/8 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 3/4 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 6.5 CU INCH CAPACITY EXPLOSIONPROOF 90 DEG HUB LOCATION SIDE ACCESS OPENING XLB MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 4-29/32 INCH L X 1-3/4 INCH W X 3-1/8 INCH H SIZE
  • ELECTROSTATICALLY APPLIED POWDER COATED FINISH
  • 3/4 INCH HUB SIZE
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 6.5 CU INCH CAPACITY
  • EXPLOSIONPROOF
  • 90 DEG HUB LOCATION
  • SIDE ACCESS OPENING
  • XLB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number XLB-2
Product Name Explosionproof Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.3937 inch (10 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details