Hubbell Electrical Products Explosionproof Conduit Expansion Union UNFL1

Description
LONG TYPE ZINC ELECTROPLATED STEEL BODY/SLEEVE, NATURAL FINISHED BERYLLIUM COPPER SPRING MATERIAL 3.34 INCH MIN. LENGTH 4.34 INCH MAX. LENGTH FEMALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1.19 INCH DIAMETER CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE I GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNF MODEL
Datasheet
Description
LONG TYPE ZINC ELECTROPLATED STEEL BODY/SLEEVE, NATURAL FINISHED BERYLLIUM COPPER SPRING MATERIAL 3.34 INCH MIN. LENGTH 4.34 INCH MAX. LENGTH FEMALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1.19 INCH DIAMETER CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE I GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Expansion Union - UNFL1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Expansion Union
UNFL1
Explosionproof Conduit Expansion Union UNFL1
LONG TYPE ZINC ELECTROPLATED STEEL BODY/SLEEVE, NATURAL FINISHED BERYLLIUM COPPER SPRING MATERIAL 3.34 INCH MIN. LENGTH 4.34 INCH MAX. LENGTH FEMALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1.19 INCH DIAMETER CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE I GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNF MODEL
  • LONG TYPE
  • ZINC ELECTROPLATED STEEL BODY/SLEEVE, NATURAL FINISHED BERYLLIUM COPPER SPRING MATERIAL
  • 3.34 INCH MIN. LENGTH
  • 4.34 INCH MAX. LENGTH
  • FEMALE TO FEMALE CONNECTION TYPE
  • UL 886, CSA C22.2 APPROVAL
  • 1.19 INCH DIAMETER
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE I GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1/2 INCH TRADE SIZE
  • USED ON RIGID/IMC CONDUIT
  • UNF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number UNFL1
Product Name Explosionproof Conduit Expansion Union
Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit Fittings - 228895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details