Hubbell Electrical Products Conduit Body TWOLRL-1

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 4-1/2 INCH L X 1-5/16 INCH W X 3-1/8 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LRL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL ALUMINUM, STEEL/IRON COVER TYPE 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING TWO MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 4-1/2 INCH L X 1-5/16 INCH W X 3-1/8 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LRL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL ALUMINUM, STEEL/IRON COVER TYPE 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING TWO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - TWOLRL-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
TWOLRL-1
Conduit Body TWOLRL-1
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 4-1/2 INCH L X 1-5/16 INCH W X 3-1/8 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LRL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL ALUMINUM, STEEL/IRON COVER TYPE 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING TWO MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 4-1/2 INCH L X 1-5/16 INCH W X 3-1/8 INCH H SIZE
  • EMT CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • SET SCREW (EMT) INSTALLATION
  • LRL CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • ALUMINUM, STEEL/IRON COVER TYPE
  • 90 DEG HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • TWO MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number TWOLRL-1
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Flange; Flange coupler
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details