Hubbell Electrical Products Rigid/EMT Conduit Plug/Cap PLUG9-SQ

Description
SQUARE HEAD, CLOSE UP TYPE ZINC PLATED IRON MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE THREAD SIZE 8 TPI PLUG LENGTH 2 INCH PLUG MODEL
Datasheet
Description
SQUARE HEAD, CLOSE UP TYPE ZINC PLATED IRON MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE THREAD SIZE 8 TPI PLUG LENGTH 2 INCH PLUG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - PLUG9-SQ - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Plug/Cap
PLUG9-SQ
Rigid/EMT Conduit Plug/Cap PLUG9-SQ
SQUARE HEAD, CLOSE UP TYPE ZINC PLATED IRON MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE THREAD SIZE 8 TPI PLUG LENGTH 2 INCH PLUG MODEL
  • SQUARE HEAD, CLOSE UP TYPE
  • ZINC PLATED IRON MATERIAL
  • CONDUIT FITTING USED ON
  • UL 886, CSA C22.2 APPROVAL
  • 3-1/2 INCH TRADE SIZE
  • THREAD SIZE 8 TPI
  • PLUG LENGTH 2 INCH
  • PLUG MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number PLUG9-SQ
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details