Hubbell Electrical Products Conduit Body OT-0MCG

Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 18 1/8 INCH L X 5 5/8 INCH W X 7 1/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL CAST, SCREW ON COVER TYPE TEE HUB LOCATION SIDE ACCESS OPENING HUBBELL[R] BRAND INCLUDES COVER, GASKET O MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 18 1/8 INCH L X 5 5/8 INCH W X 7 1/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL CAST, SCREW ON COVER TYPE TEE HUB LOCATION SIDE ACCESS OPENING HUBBELL[R] BRAND INCLUDES COVER, GASKET O MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - OT-0MCG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
OT-0MCG
Conduit Body OT-0MCG
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 18 1/8 INCH L X 5 5/8 INCH W X 7 1/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL CAST, SCREW ON COVER TYPE TEE HUB LOCATION SIDE ACCESS OPENING HUBBELL[R] BRAND INCLUDES COVER, GASKET O MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL
  • 18 1/8 INCH L X 5 5/8 INCH W X 7 1/8 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 4 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL, CSA APPROVAL
  • CAST, SCREW ON COVER TYPE
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • HUBBELL[R] BRAND
  • INCLUDES COVER, GASKET
  • O MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number OT-0MCG
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details