Hubbell Electrical Products Service Entrance Head/Cap STFB-7

Description
CLAMP-ON, STANDARD TYPE COPPER FREE ALUMINUM MATERIAL 6.4 INCH W X 8 INCH H SIZE RIGID/EMT CONDUIT, SERVICE ENTRANCE USED ON UL APPROVAL 2-1/2 INCH TRADE SIZE 7 HOLE(S) (4) 1 INCH, (3) 1-1/4 INCH HOLE SIZE FINISH NATURAL INCLUDES INSULATOR
Datasheet
Description
CLAMP-ON, STANDARD TYPE COPPER FREE ALUMINUM MATERIAL 6.4 INCH W X 8 INCH H SIZE RIGID/EMT CONDUIT, SERVICE ENTRANCE USED ON UL APPROVAL 2-1/2 INCH TRADE SIZE 7 HOLE(S) (4) 1 INCH, (3) 1-1/4 INCH HOLE SIZE FINISH NATURAL INCLUDES INSULATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Head/Cap - STFB-7 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Service Entrance Head/Cap
STFB-7
Service Entrance Head/Cap STFB-7
CLAMP-ON, STANDARD TYPE COPPER FREE ALUMINUM MATERIAL 6.4 INCH W X 8 INCH H SIZE RIGID/EMT CONDUIT, SERVICE ENTRANCE USED ON UL APPROVAL 2-1/2 INCH TRADE SIZE 7 HOLE(S) (4) 1 INCH, (3) 1-1/4 INCH HOLE SIZE FINISH NATURAL INCLUDES INSULATOR
  • CLAMP-ON, STANDARD TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 6.4 INCH W X 8 INCH H SIZE
  • RIGID/EMT CONDUIT, SERVICE ENTRANCE USED ON
  • UL APPROVAL
  • 2-1/2 INCH TRADE SIZE
  • 7 HOLE(S)
  • (4) 1 INCH, (3) 1-1/4 INCH HOLE SIZE
  • FINISH NATURAL
  • INCLUDES INSULATOR
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number STFB-7
Product Name Service Entrance Head/Cap
Fitting Type Service Entrance Head/Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details