ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
9-3/16 INCH L X 3-1/2 INCH W X 2-3/4 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1-1/2 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
T CONFIGURATION
3 HUB(S)
UL, CSA APPROVAL
STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE
TEE HUB LOCATION
FORM 5 FORM TYPE
TEE SIDE ACCESS OPENING
DURALOY[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
O/5 MODEL
Hubbell Electrical Products
Done
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
9-3/16 INCH L X 3-1/2 INCH W X 2-3/4 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1-1/2 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
T CONFIGURATION
3 HUB(S)
UL, CSA APPROVAL
STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE
TEE HUB LOCATION
FORM 5 FORM TYPE
TEE SIDE ACCESS OPENING
DURALOY[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
O/5 MODEL
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
9-3/16 INCH L X 3-1/2 INCH W X 2-3/4 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1-1/2 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
T CONFIGURATION
3 HUB(S)
UL, CSA APPROVAL
STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE
TEE HUB LOCATION
FORM 5 FORM TYPE
TEE SIDE ACCESS OPENING
DURALOY[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
O/5 MODEL
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
9-3/16 INCH L X 3-1/2 INCH W X 2-3/4 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1-1/2 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
T CONFIGURATION
3 HUB(S)
UL, CSA APPROVAL
STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE
TEE HUB LOCATION
FORM 5 FORM TYPE
TEE SIDE ACCESS OPENING
DURALOY[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563