Hubbell Electrical Products Conduit Body OTA-3M

Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 7 1/8 INCH L X 2 11/16 INCH W X 2 9/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION TA CONFIGURATION 3 HUB(S) UL, CSA APPROVAL CAST, SCREW ON COVER TYPE TEE HUB LOCATION SIDE ACCESS OPENING HUBBELL[R] BRAND O MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 7 1/8 INCH L X 2 11/16 INCH W X 2 9/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION TA CONFIGURATION 3 HUB(S) UL, CSA APPROVAL CAST, SCREW ON COVER TYPE TEE HUB LOCATION SIDE ACCESS OPENING HUBBELL[R] BRAND O MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - OTA-3M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
OTA-3M
Conduit Body OTA-3M
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 7 1/8 INCH L X 2 11/16 INCH W X 2 9/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION TA CONFIGURATION 3 HUB(S) UL, CSA APPROVAL CAST, SCREW ON COVER TYPE TEE HUB LOCATION SIDE ACCESS OPENING HUBBELL[R] BRAND O MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL
  • 7 1/8 INCH L X 2 11/16 INCH W X 2 9/16 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 1 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • TA CONFIGURATION
  • 3 HUB(S)
  • UL, CSA APPROVAL
  • CAST, SCREW ON COVER TYPE
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • HUBBELL[R] BRAND
  • O MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number OTA-3M
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details