Hubbell Electrical Products CONDUIT BODY VM4P205D5ERN

Description
ALUMINUM MATERIAL IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 5 FORM TYPE BACK ACCESS OPENING INCLUDES COVER, GASKET
Datasheet
Description
ALUMINUM MATERIAL IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 5 FORM TYPE BACK ACCESS OPENING INCLUDES COVER, GASKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONDUIT BODY - VM4P205D5ERN - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
CONDUIT BODY
VM4P205D5ERN
CONDUIT BODY VM4P205D5ERN
ALUMINUM MATERIAL IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 5 FORM TYPE BACK ACCESS OPENING INCLUDES COVER, GASKET
  • ALUMINUM MATERIAL
  • IMC/RIGID CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • LB CONFIGURATION
  • 2 HUB(S)
  • ALUMINUM COVER TYPE
  • 90 DEGREE HUB LOCATION
  • FORM 5 FORM TYPE
  • BACK ACCESS OPENING
  • INCLUDES COVER, GASKET
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number VM4P205D5ERN
Product Name CONDUIT BODY
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external thread fitting
Size 2.95 inch (75 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details