Hubbell Electrical Products Service Entrance Head/Cap STFB-8

Description
CLAMP-ON TYPE COPPER FREE ALUMINUM MATERIAL 6.4 INCH W X 8 INCH H SIZE RIGID/EMT CONDUIT USED ON UL APPROVAL 3 INCH TRADE SIZE 7 HOLE(S) (4) 1 INCH, (3) 1-1/4 INCH HOLE SIZE INCLUDES INSULATOR FINISH NATURAL STFB MODEL
Datasheet
Description
CLAMP-ON TYPE COPPER FREE ALUMINUM MATERIAL 6.4 INCH W X 8 INCH H SIZE RIGID/EMT CONDUIT USED ON UL APPROVAL 3 INCH TRADE SIZE 7 HOLE(S) (4) 1 INCH, (3) 1-1/4 INCH HOLE SIZE INCLUDES INSULATOR FINISH NATURAL STFB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Head/Cap - STFB-8 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Service Entrance Head/Cap
STFB-8
Service Entrance Head/Cap STFB-8
CLAMP-ON TYPE COPPER FREE ALUMINUM MATERIAL 6.4 INCH W X 8 INCH H SIZE RIGID/EMT CONDUIT USED ON UL APPROVAL 3 INCH TRADE SIZE 7 HOLE(S) (4) 1 INCH, (3) 1-1/4 INCH HOLE SIZE INCLUDES INSULATOR FINISH NATURAL STFB MODEL
  • CLAMP-ON TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 6.4 INCH W X 8 INCH H SIZE
  • RIGID/EMT CONDUIT USED ON
  • UL APPROVAL
  • 3 INCH TRADE SIZE
  • 7 HOLE(S)
  • (4) 1 INCH, (3) 1-1/4 INCH HOLE SIZE
  • INCLUDES INSULATOR
  • FINISH NATURAL
  • STFB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number STFB-8
Product Name Service Entrance Head/Cap
Fitting Type Service Entrance Head/Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 607998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Lock ring
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details