Hubbell Electrical Products Explosionproof Standard Conduit Union UNY7

Description
MALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 4-9/32 INCH UL 886, CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 2-1/2 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNY MODEL
Datasheet
Description
MALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 4-9/32 INCH UL 886, CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 2-1/2 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - UNY7 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Standard Conduit Union
UNY7
Explosionproof Standard Conduit Union UNY7
MALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 4-9/32 INCH UL 886, CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 2-1/2 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNY MODEL
  • MALE/FEMALE TYPE
  • ZINC ELECTROPLATED DURALOY IRON MATERIAL
  • 4-9/32 INCH
  • UL 886, CSA C22.2 APPROVAL
  • 4-1/2 INCH DIAMETER
  • 2-1/2 INCH TRADE SIZE
  • USED ON RIGID/IMC CONDUIT
  • UNY MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number UNY7
Product Name Explosionproof Standard Conduit Union
Size 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 4711423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Short nipple
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details