Hubbell Electrical Products Conduit Body OLL-3M

Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 6-1/4 INCH L X 2-9/16 INCH W X 2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE 90 DEG HUB LOCATION FORM 5 FORM TYPE LEFT SIDE ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 O/5 MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 6-1/4 INCH L X 2-9/16 INCH W X 2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE 90 DEG HUB LOCATION FORM 5 FORM TYPE LEFT SIDE ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 O/5 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - OLL-3M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
OLL-3M
Conduit Body OLL-3M
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 6-1/4 INCH L X 2-9/16 INCH W X 2 INCH H SIZE RIGID CONDUIT/IMC USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE 90 DEG HUB LOCATION FORM 5 FORM TYPE LEFT SIDE ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 O/5 MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL
  • 6-1/4 INCH L X 2-9/16 INCH W X 2 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE
  • 90 DEG HUB LOCATION
  • FORM 5 FORM TYPE
  • LEFT SIDE ACCESS OPENING
  • DURALOY[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
  • O/5 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number OLL-3M
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7840114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.2500 inch (6.35 mm)
Material Zinc alloy
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details