Hubbell Electrical Products Explosionproof Standard Conduit Union UNY8

Description
MALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 4-1/4 INCH UL 886, CSA C22.2 APPROVAL 5-3/8 INCH DIAMETER 3 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNY MODEL
Datasheet
Description
MALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 4-1/4 INCH UL 886, CSA C22.2 APPROVAL 5-3/8 INCH DIAMETER 3 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - UNY8 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Standard Conduit Union
UNY8
Explosionproof Standard Conduit Union UNY8
MALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 4-1/4 INCH UL 886, CSA C22.2 APPROVAL 5-3/8 INCH DIAMETER 3 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNY MODEL
  • MALE/FEMALE TYPE
  • ZINC ELECTROPLATED DURALOY IRON MATERIAL
  • 4-1/4 INCH
  • UL 886, CSA C22.2 APPROVAL
  • 5-3/8 INCH DIAMETER
  • 3 INCH TRADE SIZE
  • USED ON RIGID/IMC CONDUIT
  • UNY MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number UNY8
Product Name Explosionproof Standard Conduit Union
Size 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.57 inch (40 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details