Hubbell Electrical Products Explosionproof Standard Conduit Union UNF3

Description
FEMALE/FEMALE TYPE ZINC ELECTROPLATED STEEL MATERIAL 2-7/16 INCH UL 886, CSA C22.2 APPROVAL 2 INCH DIAMETER 1 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNF MODEL
Datasheet
Description
FEMALE/FEMALE TYPE ZINC ELECTROPLATED STEEL MATERIAL 2-7/16 INCH UL 886, CSA C22.2 APPROVAL 2 INCH DIAMETER 1 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - UNF3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Standard Conduit Union
UNF3
Explosionproof Standard Conduit Union UNF3
FEMALE/FEMALE TYPE ZINC ELECTROPLATED STEEL MATERIAL 2-7/16 INCH UL 886, CSA C22.2 APPROVAL 2 INCH DIAMETER 1 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNF MODEL
  • FEMALE/FEMALE TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 2-7/16 INCH
  • UL 886, CSA C22.2 APPROVAL
  • 2 INCH DIAMETER
  • 1 INCH TRADE SIZE
  • USED ON RIGID/IMC CONDUIT
  • UNF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number UNF3
Product Name Explosionproof Standard Conduit Union
Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details