Hubbell Electrical Products Conduit Body TWOLRL-2C

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM BODY, ALUMINUM/STEEL/IRON COVER MATERIAL 5 3/16 INCH L X 1 1/2 INCH W X 3 3/4 INCH H SIZE EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LRL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL ALUMINUM, STEEL/IRON, SCREW ON COVER TYPE 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING HUBBELL[R] BRAND INCLUDES COVER TWO MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM BODY, ALUMINUM/STEEL/IRON COVER MATERIAL 5 3/16 INCH L X 1 1/2 INCH W X 3 3/4 INCH H SIZE EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LRL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL ALUMINUM, STEEL/IRON, SCREW ON COVER TYPE 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING HUBBELL[R] BRAND INCLUDES COVER TWO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - TWOLRL-2C - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
TWOLRL-2C
Conduit Body TWOLRL-2C
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM BODY, ALUMINUM/STEEL/IRON COVER MATERIAL 5 3/16 INCH L X 1 1/2 INCH W X 3 3/4 INCH H SIZE EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LRL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL ALUMINUM, STEEL/IRON, SCREW ON COVER TYPE 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING HUBBELL[R] BRAND INCLUDES COVER TWO MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM BODY, ALUMINUM/STEEL/IRON COVER MATERIAL
  • 5 3/16 INCH L X 1 1/2 INCH W X 3 3/4 INCH H SIZE
  • EMT CONDUIT USED ON
  • 3/4 INCH HUB SIZE
  • SET SCREW (EMT) INSTALLATION
  • LRL CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • ALUMINUM, STEEL/IRON, SCREW ON COVER TYPE
  • 90 DEG HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • HUBBELL[R] BRAND
  • INCLUDES COVER
  • TWO MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number TWOLRL-2C
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 2650010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.89 inch (48 mm)
Material Nylon; Polyamide
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details