Hubbell Electrical Products Explosionproof Reducer Bushing RE52S

Description
ZINC PLATED STEEL MATERIAL 13/16 INCH 3/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE RE MODEL
Datasheet
Description
ZINC PLATED STEEL MATERIAL 13/16 INCH 3/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE RE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Reducer Bushing - RE52S - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Reducer Bushing
RE52S
Explosionproof Reducer Bushing RE52S
ZINC PLATED STEEL MATERIAL 13/16 INCH 3/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE RE MODEL
  • ZINC PLATED STEEL MATERIAL
  • 13/16 INCH
  • 3/4 INCH SMALL END TRADE SIZE
  • 1-1/2 INCH LARGE END TRADE SIZE
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE
  • RE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number RE52S
Product Name Explosionproof Reducer Bushing
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details