COPPER FREE ALUMINUM MATERIAL
17-1/2 INCH L X 6-7/16 INCH W X 8-1/4 INCH D SIZE
ELECTROSTATICALLY APPLIED POWDER COATED FINISH
2-1/2 INCH HUB SIZE
LB CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
GREATER THAN 100 CU INCH CAPACITY
EXPLOSIONPROOF
90 DEG HUB LOCATION
TOP ACCESS OPENING
XALB MODEL
Hubbell Electrical Products
Done
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL
17-1/2 INCH L X 6-7/16 INCH W X 8-1/4 INCH D SIZE
ELECTROSTATICALLY APPLIED POWDER COATED FINISH
2-1/2 INCH HUB SIZE
LB CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
GREATER THAN 100 CU INCH CAPACITY
EXPLOSIONPROOF
90 DEG HUB LOCATION
TOP ACCESS OPENING
XALB MODEL
COPPER FREE ALUMINUM MATERIAL
17-1/2 INCH L X 6-7/16 INCH W X 8-1/4 INCH D SIZE
ELECTROSTATICALLY APPLIED POWDER COATED FINISH
2-1/2 INCH HUB SIZE
LB CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
GREATER THAN 100 CU INCH CAPACITY
EXPLOSIONPROOF
90 DEG HUB LOCATION
TOP ACCESS OPENING
XALB MODEL
COPPER FREE ALUMINUM MATERIAL
17-1/2 INCH L X 6-7/16 INCH W X 8-1/4 INCH D SIZE
ELECTROSTATICALLY APPLIED POWDER COATED FINISH
2-1/2 INCH HUB SIZE
LB CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE