Hubbell Electrical Products Conduit Body X27SA

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6-5/16 INCH L X 2-1/16 INCH W X 3-9/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION X CONFIGURATION 4 HUB(S) UL, CSA APPROVAL STAINLESS STEEL COVER TYPE CROSS HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 7 MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6-5/16 INCH L X 2-1/16 INCH W X 3-9/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION X CONFIGURATION 4 HUB(S) UL, CSA APPROVAL STAINLESS STEEL COVER TYPE CROSS HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 7 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - X27SA - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
X27SA
Conduit Body X27SA
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6-5/16 INCH L X 2-1/16 INCH W X 3-9/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION X CONFIGURATION 4 HUB(S) UL, CSA APPROVAL STAINLESS STEEL COVER TYPE CROSS HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 7 MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 6-5/16 INCH L X 2-1/16 INCH W X 3-9/16 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 3/4 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • X CONFIGURATION
  • 4 HUB(S)
  • UL, CSA APPROVAL
  • STAINLESS STEEL COVER TYPE
  • CROSS HUB LOCATION
  • FORM 7 FORM TYPE
  • SIDE ACCESS OPENING
  • DURALOY[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
  • 7 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number X27SA
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details