Hubbell Electrical Products Explosionproof Standard Conduit Union UNF0

Description
FEMALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 3-9/16 INCH UL 886, CSA C22.2 APPROVAL 6-1/4 INCH DIAMETER 4 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNF MODEL
Datasheet
Description
FEMALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 3-9/16 INCH UL 886, CSA C22.2 APPROVAL 6-1/4 INCH DIAMETER 4 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - UNF0 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Standard Conduit Union
UNF0
Explosionproof Standard Conduit Union UNF0
FEMALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 3-9/16 INCH UL 886, CSA C22.2 APPROVAL 6-1/4 INCH DIAMETER 4 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNF MODEL
  • FEMALE/FEMALE TYPE
  • ZINC ELECTROPLATED DURALOY IRON MATERIAL
  • 3-9/16 INCH
  • UL 886, CSA C22.2 APPROVAL
  • 6-1/4 INCH DIAMETER
  • 4 INCH TRADE SIZE
  • USED ON RIGID/IMC CONDUIT
  • UNF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number UNF0
Product Name Explosionproof Standard Conduit Union
Size 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 619985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details