Hubbell Electrical Products Conduit Body OX-1MCG

Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 5 3/8 INCH L X 1 3/4 NCH W X1 11/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION X CONFIGURATION 4 HUB(S) UL, CSA APPROVAL CAST, SCREW ON COVER TYPE CROSS HUB LOCATION SIDE ACCESS OPENING HUBBELL[R] BRAND INCLUDES COVER, GASKET O MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 5 3/8 INCH L X 1 3/4 NCH W X1 11/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION X CONFIGURATION 4 HUB(S) UL, CSA APPROVAL CAST, SCREW ON COVER TYPE CROSS HUB LOCATION SIDE ACCESS OPENING HUBBELL[R] BRAND INCLUDES COVER, GASKET O MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - OX-1MCG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
OX-1MCG
Conduit Body OX-1MCG
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 5 3/8 INCH L X 1 3/4 NCH W X1 11/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION X CONFIGURATION 4 HUB(S) UL, CSA APPROVAL CAST, SCREW ON COVER TYPE CROSS HUB LOCATION SIDE ACCESS OPENING HUBBELL[R] BRAND INCLUDES COVER, GASKET O MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL
  • 5 3/8 INCH L X 1 3/4 NCH W X1 11/16 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • X CONFIGURATION
  • 4 HUB(S)
  • UL, CSA APPROVAL
  • CAST, SCREW ON COVER TYPE
  • CROSS HUB LOCATION
  • SIDE ACCESS OPENING
  • HUBBELL[R] BRAND
  • INCLUDES COVER, GASKET
  • O MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number OX-1MCG
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details