Hubbell Electrical Products Conduit Body OLB-9M

Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 16-7/8 INCH L X 5-1/2 INCH W X 7-9/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE 90 DEG HUB LOCATION FORM 5 FORM TYPE BACK ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 O/5 MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 16-7/8 INCH L X 5-1/2 INCH W X 7-9/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE 90 DEG HUB LOCATION FORM 5 FORM TYPE BACK ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 O/5 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - OLB-9M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
OLB-9M
Conduit Body OLB-9M
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL 16-7/8 INCH L X 5-1/2 INCH W X 7-9/16 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE 90 DEG HUB LOCATION FORM 5 FORM TYPE BACK ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 O/5 MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL
  • 16-7/8 INCH L X 5-1/2 INCH W X 7-9/16 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 3-1/2 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE
  • 90 DEG HUB LOCATION
  • FORM 5 FORM TYPE
  • BACK ACCESS OPENING
  • DURALOY[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
  • O/5 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number OLB-9M
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 608187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details