Hubbell Electrical Products Rigid/EMT Conduit Plug/Cap PLUG9

Description
STEEL/IRON MATERIAL THREADED INSERT PLUGS RECESSED STYLE USED ON UL, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE THREAD SIZE 3-1/2 INCH TO 8 TPI RECESS DRIVE SIZE 1/4 INCH ENCLOSURE CLASS I GROUPS A B C D, CLASS I ZONE 1 GROUPS IIC IIB IIA, CLASS II GROUPS E F G CLASS III PLUG MODEL
Datasheet
Description
STEEL/IRON MATERIAL THREADED INSERT PLUGS RECESSED STYLE USED ON UL, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE THREAD SIZE 3-1/2 INCH TO 8 TPI RECESS DRIVE SIZE 1/4 INCH ENCLOSURE CLASS I GROUPS A B C D, CLASS I ZONE 1 GROUPS IIC IIB IIA, CLASS II GROUPS E F G CLASS III PLUG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - PLUG9 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Plug/Cap
PLUG9
Rigid/EMT Conduit Plug/Cap PLUG9
STEEL/IRON MATERIAL THREADED INSERT PLUGS RECESSED STYLE USED ON UL, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE THREAD SIZE 3-1/2 INCH TO 8 TPI RECESS DRIVE SIZE 1/4 INCH ENCLOSURE CLASS I GROUPS A B C D, CLASS I ZONE 1 GROUPS IIC IIB IIA, CLASS II GROUPS E F G CLASS III PLUG MODEL
  • STEEL/IRON MATERIAL
  • THREADED INSERT PLUGS RECESSED STYLE USED ON
  • UL, CSA C22.2 APPROVAL
  • 3-1/2 INCH TRADE SIZE
  • THREAD SIZE 3-1/2 INCH TO 8 TPI
  • RECESS DRIVE SIZE 1/4 INCH
  • ENCLOSURE CLASS I GROUPS A B C D, CLASS I ZONE 1 GROUPS IIC IIB IIA, CLASS II GROUPS E F G CLASS III
  • PLUG MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number PLUG9
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.57 inch (40 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details