Hubbell Electrical Products Rigid/EMT Conduit Reducer R-41

Description
THREADED TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 13/16 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL R MODEL
Datasheet
Description
THREADED TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 13/16 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - R-41 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Reducer
R-41
Rigid/EMT Conduit Reducer R-41
THREADED TYPE NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL 13/16 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL R MODEL
  • THREADED TYPE
  • NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL
  • 13/16 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1/2 INCH SMALL END TRADE SIZE
  • 1-1/4 INCH LARGE END TRADE SIZE
  • UL 886, CSA C22.2 APPROVAL
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number R-41
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details