Hubbell Electrical Products Explosionproof Conduit Body XLL-1

Description
COPPER FREE ALUMINUM MATERIAL 4-5/8 INCH L X 2-7/16 INCH W X 2-1/8 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 1/2 INCH HUB SIZE LL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 4.3 CU INCH CAPACITY EXPLOSIONPROOF 90 DEG HUB LOCATION SIDE ACCESS OPENING XLL MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 4-5/8 INCH L X 2-7/16 INCH W X 2-1/8 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 1/2 INCH HUB SIZE LL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 4.3 CU INCH CAPACITY EXPLOSIONPROOF 90 DEG HUB LOCATION SIDE ACCESS OPENING XLL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - XLL-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Body
XLL-1
Explosionproof Conduit Body XLL-1
COPPER FREE ALUMINUM MATERIAL 4-5/8 INCH L X 2-7/16 INCH W X 2-1/8 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 1/2 INCH HUB SIZE LL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 4.3 CU INCH CAPACITY EXPLOSIONPROOF 90 DEG HUB LOCATION SIDE ACCESS OPENING XLL MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 4-5/8 INCH L X 2-7/16 INCH W X 2-1/8 INCH H SIZE
  • ELECTROSTATICALLY APPLIED POWDER COATED FINISH
  • 1/2 INCH HUB SIZE
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 4.3 CU INCH CAPACITY
  • EXPLOSIONPROOF
  • 90 DEG HUB LOCATION
  • SIDE ACCESS OPENING
  • XLL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number XLL-1
Product Name Explosionproof Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details