Hubbell Electrical Products Conduit Body TB37CG

Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 7 5/8 INCH L X 3 3/8 INCH W X 3 3/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION TB CONFIGURATION 3 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE TEE BACK HUB LOCATION BACK ACCESS OPENING HUBBELL[R] BRAND INCLUDES COVER, GASKET 7 MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 7 5/8 INCH L X 3 3/8 INCH W X 3 3/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION TB CONFIGURATION 3 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE TEE BACK HUB LOCATION BACK ACCESS OPENING HUBBELL[R] BRAND INCLUDES COVER, GASKET 7 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - TB37CG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
TB37CG
Conduit Body TB37CG
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL 7 5/8 INCH L X 3 3/8 INCH W X 3 3/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION TB CONFIGURATION 3 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE TEE BACK HUB LOCATION BACK ACCESS OPENING HUBBELL[R] BRAND INCLUDES COVER, GASKET 7 MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY, NEOPRENE GASKET MATERIAL
  • 7 5/8 INCH L X 3 3/8 INCH W X 3 3/8 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 1 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • TB CONFIGURATION
  • 3 HUB(S)
  • UL, CSA APPROVAL
  • SCREW ON COVER TYPE
  • TEE BACK HUB LOCATION
  • BACK ACCESS OPENING
  • HUBBELL[R] BRAND
  • INCLUDES COVER, GASKET
  • 7 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number TB37CG
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details