ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL
5-11/16 INCH L X 2-5/8 INCH W X 1-11/16 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1/2 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
TB CONFIGURATION
3 HUB(S)
UL, CSA APPROVAL
STAINLESS STEEL COVER TYPE
TEE BACK HUB LOCATION
FORM 7 FORM TYPE
BACK ACCESS OPENING
DURALOY[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
7 MODEL
Hubbell Electrical Products
Done
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL
5-11/16 INCH L X 2-5/8 INCH W X 1-11/16 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1/2 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
TB CONFIGURATION
3 HUB(S)
UL, CSA APPROVAL
STAINLESS STEEL COVER TYPE
TEE BACK HUB LOCATION
FORM 7 FORM TYPE
BACK ACCESS OPENING
DURALOY[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
7 MODEL
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL
5-11/16 INCH L X 2-5/8 INCH W X 1-11/16 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1/2 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
TB CONFIGURATION
3 HUB(S)
UL, CSA APPROVAL
STAINLESS STEEL COVER TYPE
TEE BACK HUB LOCATION
FORM 7 FORM TYPE
BACK ACCESS OPENING
DURALOY[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
7 MODEL
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT CLASS 30 GRAY IRON ALLOY MATERIAL
5-11/16 INCH L X 2-5/8 INCH W X 1-11/16 INCH H SIZE
RIGID CONDUIT/IMC USED ON
1/2 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
TB CONFIGURATION
3 HUB(S)
UL, CSA APPROVAL
STAINLESS STEEL COVER TYPE
TEE BACK HUB LOCATION
FORM 7 FORM TYPE
BACK ACCESS OPENING
DURALOY[R] BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563