Hubbell Electrical Products Conduit Body TWOLRL-1C

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM BODY, ALUMINUM/STEEL/IRON COVER MATERIAL 4 1/2 INCH L X 1 5/16 INCH W X 3 1/8 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LRL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL ALUMINUM, STEEL/IRON, SCREW ON COVER TYPE 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING HUBBELL[R] BRAND INCLUDES COVER TWO MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM BODY, ALUMINUM/STEEL/IRON COVER MATERIAL 4 1/2 INCH L X 1 5/16 INCH W X 3 1/8 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LRL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL ALUMINUM, STEEL/IRON, SCREW ON COVER TYPE 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING HUBBELL[R] BRAND INCLUDES COVER TWO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - TWOLRL-1C - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
TWOLRL-1C
Conduit Body TWOLRL-1C
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM BODY, ALUMINUM/STEEL/IRON COVER MATERIAL 4 1/2 INCH L X 1 5/16 INCH W X 3 1/8 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LRL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL ALUMINUM, STEEL/IRON, SCREW ON COVER TYPE 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING HUBBELL[R] BRAND INCLUDES COVER TWO MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM BODY, ALUMINUM/STEEL/IRON COVER MATERIAL
  • 4 1/2 INCH L X 1 5/16 INCH W X 3 1/8 INCH H SIZE
  • EMT CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • SET SCREW (EMT) INSTALLATION
  • LRL CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • ALUMINUM, STEEL/IRON, SCREW ON COVER TYPE
  • 90 DEG HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • HUBBELL[R] BRAND
  • INCLUDES COVER
  • TWO MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number TWOLRL-1C
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details