Hubbell Electrical Products Explosionproof Conduit Elbow Y-3

Description
CAPPED, PULLING TYPE COPPER-FREE ALUMINUM MATERIAL GRAY POWDER COATED FINISH FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 1 INCH TRADE SIZE 90 DEGREE BEND ANGLE CONSTRUCTIONAL FEATURE EXPLOSIONPROOF ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III USED ON IMC/RIGID CONDUIT APPLICABLE STANDARD ATEX, IECEX Y MODEL
Datasheet
Description
CAPPED, PULLING TYPE COPPER-FREE ALUMINUM MATERIAL GRAY POWDER COATED FINISH FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 1 INCH TRADE SIZE 90 DEGREE BEND ANGLE CONSTRUCTIONAL FEATURE EXPLOSIONPROOF ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III USED ON IMC/RIGID CONDUIT APPLICABLE STANDARD ATEX, IECEX Y MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - Y-3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Elbow
Y-3
Explosionproof Conduit Elbow Y-3
CAPPED, PULLING TYPE COPPER-FREE ALUMINUM MATERIAL GRAY POWDER COATED FINISH FEMALE CONNECTION TYPE UL, CSA, FM APPROVAL 1 INCH TRADE SIZE 90 DEGREE BEND ANGLE CONSTRUCTIONAL FEATURE EXPLOSIONPROOF ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III USED ON IMC/RIGID CONDUIT APPLICABLE STANDARD ATEX, IECEX Y MODEL
  • CAPPED, PULLING TYPE
  • COPPER-FREE ALUMINUM MATERIAL
  • GRAY POWDER COATED FINISH
  • FEMALE CONNECTION TYPE
  • UL, CSA, FM APPROVAL
  • 1 INCH TRADE SIZE
  • 90 DEGREE BEND ANGLE
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF
  • ENCLOSURE TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III
  • USED ON IMC/RIGID CONDUIT
  • APPLICABLE STANDARD ATEX, IECEX
  • Y MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number Y-3
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details