Hubbell Electrical Products Conduit Body TWOC-1C

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-3/16 INCH L X 15/16 INCH W X 1 5/16 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SCREW (EMT) INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL ALUMINUM, STEEL/IRON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING INCLUDES COVER TWO MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-3/16 INCH L X 15/16 INCH W X 1 5/16 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SCREW (EMT) INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL ALUMINUM, STEEL/IRON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING INCLUDES COVER TWO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - TWOC-1C - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
TWOC-1C
Conduit Body TWOC-1C
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-3/16 INCH L X 15/16 INCH W X 1 5/16 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SCREW (EMT) INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL ALUMINUM, STEEL/IRON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING INCLUDES COVER TWO MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 5-3/16 INCH L X 15/16 INCH W X 1 5/16 INCH H SIZE
  • EMT CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • SCREW (EMT) INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • ALUMINUM, STEEL/IRON COVER TYPE
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • INCLUDES COVER
  • TWO MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number TWOC-1C
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Nipple
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details