ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM BODY, ALUMINUM/STEEL/IRON COVER MATERIAL
5-3/4 INCH L X 1-1/2 INCH W X 2-5/16 INCH H SIZE
EMT CONDUIT USED ON
3/4 INCH HUB SIZE
SET SCREW (EMT) INSTALLATION
T CONFIGURATION
3 HUB(S)
UL, CSA APPROVAL
ALUMINUM, STEEL/IRON COVER TYPE
TEE HUB LOCATION
SIDE ACCESS OPENING
K-PAK[R] BRAND
INCLUDES COVER
TWO MODEL
Hubbell Electrical Products
Done
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM BODY, ALUMINUM/STEEL/IRON COVER MATERIAL
5-3/4 INCH L X 1-1/2 INCH W X 2-5/16 INCH H SIZE
EMT CONDUIT USED ON
3/4 INCH HUB SIZE
SET SCREW (EMT) INSTALLATION
T CONFIGURATION
3 HUB(S)
UL, CSA APPROVAL
ALUMINUM, STEEL/IRON COVER TYPE
TEE HUB LOCATION
SIDE ACCESS OPENING
K-PAK[R] BRAND
INCLUDES COVER
TWO MODEL
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM BODY, ALUMINUM/STEEL/IRON COVER MATERIAL
5-3/4 INCH L X 1-1/2 INCH W X 2-5/16 INCH H SIZE
EMT CONDUIT USED ON
3/4 INCH HUB SIZE
SET SCREW (EMT) INSTALLATION
T CONFIGURATION
3 HUB(S)
UL, CSA APPROVAL
ALUMINUM, STEEL/IRON COVER TYPE
TEE HUB LOCATION
SIDE ACCESS OPENING
K-PAK[R] BRAND
INCLUDES COVER
TWO MODEL