ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL
5 3/8 INCH L X 2 1/8 INCH W X 2 INCH H SIZE
RIGID/IMC CONDUIT USED ON
1/2 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
TA CONFIGURATION
3 HUB(S)
UL, CSA APPROVAL
CAST, SCREW ON COVER TYPE
TEE HUB LOCATION
SIDE ACCESS OPENING
HUBBELL[R] BRAND
INCLUDES COVER, GASKET
O MODEL
Hubbell Electrical Products
Done
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL
5 3/8 INCH L X 2 1/8 INCH W X 2 INCH H SIZE
RIGID/IMC CONDUIT USED ON
1/2 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
TA CONFIGURATION
3 HUB(S)
UL, CSA APPROVAL
CAST, SCREW ON COVER TYPE
TEE HUB LOCATION
SIDE ACCESS OPENING
HUBBELL[R] BRAND
INCLUDES COVER, GASKET
O MODEL
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL
5 3/8 INCH L X 2 1/8 INCH W X 2 INCH H SIZE
RIGID/IMC CONDUIT USED ON
1/2 INCH HUB SIZE
THREADED (IMC/RIGID) INSTALLATION
TA CONFIGURATION
3 HUB(S)
UL, CSA APPROVAL
CAST, SCREW ON COVER TYPE
TEE HUB LOCATION
SIDE ACCESS OPENING
HUBBELL[R] BRAND
INCLUDES COVER, GASKET
O MODEL
ELECTROSTATICALLY APPLIED POWDER COATED OVER ELECTRO ZINC AND CHROMATE SEALANT MALLEABLE IRON MATERIAL