Hubbell Electrical Products Conduit Body OLL-8CG

Description
POWDER COATED COPPER FREE ALUMINUM MATERIAL 13-11/16 INCH L X 4-3/4 INCH W X 5-3/4 INCH H SIZE 3 INCH HUB SIZE LL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL LEFT SIDE ACCESS OPENING DURALOY[R] BRAND INCLUDES COVER AND GASKET VOLUME 173 CU INCH OLL/5 MODEL
Datasheet
Description
POWDER COATED COPPER FREE ALUMINUM MATERIAL 13-11/16 INCH L X 4-3/4 INCH W X 5-3/4 INCH H SIZE 3 INCH HUB SIZE LL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL LEFT SIDE ACCESS OPENING DURALOY[R] BRAND INCLUDES COVER AND GASKET VOLUME 173 CU INCH OLL/5 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - OLL-8CG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
OLL-8CG
Conduit Body OLL-8CG
POWDER COATED COPPER FREE ALUMINUM MATERIAL 13-11/16 INCH L X 4-3/4 INCH W X 5-3/4 INCH H SIZE 3 INCH HUB SIZE LL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL LEFT SIDE ACCESS OPENING DURALOY[R] BRAND INCLUDES COVER AND GASKET VOLUME 173 CU INCH OLL/5 MODEL
  • POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 13-11/16 INCH L X 4-3/4 INCH W X 5-3/4 INCH H SIZE
  • 3 INCH HUB SIZE
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • LEFT SIDE ACCESS OPENING
  • DURALOY[R] BRAND
  • INCLUDES COVER AND GASKET
  • VOLUME 173 CU INCH
  • OLL/5 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number OLL-8CG
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details