Hubbell Electrical Products Conduit Body OT-2

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6-1/16 INCH L X 2-3/16 INCH W X 1 5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE TEE HUB LOCATION FORM 5 FORM TYPE TEE SIDE ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 O/5 MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6-1/16 INCH L X 2-3/16 INCH W X 1 5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE TEE HUB LOCATION FORM 5 FORM TYPE TEE SIDE ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 O/5 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - OT-2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
OT-2
Conduit Body OT-2
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6-1/16 INCH L X 2-3/16 INCH W X 1 5/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE TEE HUB LOCATION FORM 5 FORM TYPE TEE SIDE ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 O/5 MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 6-1/16 INCH L X 2-3/16 INCH W X 1 5/8 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 3/4 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL, CSA APPROVAL
  • STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE
  • TEE HUB LOCATION
  • FORM 5 FORM TYPE
  • TEE SIDE ACCESS OPENING
  • DURALOY[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
  • O/5 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number OT-2
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details