Hubbell Electrical Products Service Entrance Head/Cap STFB-5

Description
CLAMP-ON, STANDARD TYPE COPPER FREE ALUMINUM MATERIAL 3.43 INCH W X 3.75 INCH H SIZE RIGID/EMT CONDUIT, SERVICE ENTRANCE USED ON UL APPROVAL 1-1/2 INCH TRADE SIZE 6 HOLE(S) (1) 1/2 INCH, (2) 5/8 INCH, (3) 3/4 INCH HOLE SIZE FINISH NATURAL INCLUDES INSULATOR
Datasheet
Description
CLAMP-ON, STANDARD TYPE COPPER FREE ALUMINUM MATERIAL 3.43 INCH W X 3.75 INCH H SIZE RIGID/EMT CONDUIT, SERVICE ENTRANCE USED ON UL APPROVAL 1-1/2 INCH TRADE SIZE 6 HOLE(S) (1) 1/2 INCH, (2) 5/8 INCH, (3) 3/4 INCH HOLE SIZE FINISH NATURAL INCLUDES INSULATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Head/Cap - STFB-5 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Service Entrance Head/Cap
STFB-5
Service Entrance Head/Cap STFB-5
CLAMP-ON, STANDARD TYPE COPPER FREE ALUMINUM MATERIAL 3.43 INCH W X 3.75 INCH H SIZE RIGID/EMT CONDUIT, SERVICE ENTRANCE USED ON UL APPROVAL 1-1/2 INCH TRADE SIZE 6 HOLE(S) (1) 1/2 INCH, (2) 5/8 INCH, (3) 3/4 INCH HOLE SIZE FINISH NATURAL INCLUDES INSULATOR
  • CLAMP-ON, STANDARD TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 3.43 INCH W X 3.75 INCH H SIZE
  • RIGID/EMT CONDUIT, SERVICE ENTRANCE USED ON
  • UL APPROVAL
  • 1-1/2 INCH TRADE SIZE
  • 6 HOLE(S)
  • (1) 1/2 INCH, (2) 5/8 INCH, (3) 3/4 INCH HOLE SIZE
  • FINISH NATURAL
  • INCLUDES INSULATOR
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number STFB-5
Product Name Service Entrance Head/Cap
Fitting Type Service Entrance Head/Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.65 inch (42 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details