Hubbell Electrical Products Service Entrance Head/Cap STFB-6

Description
CLAMP-ON TYPE COPPER FREE ALUMINUM MATERIAL 4.43 INCH W X 4.45 INCH H SIZE RIGID/EMT CONDUIT USED ON UL APPROVAL 2 INCH TRADE SIZE 6 HOLE(S) (1) 1/2 INCH, (2) 3/4 INCH, (3) 1 INCH HOLE SIZE INCLUDES INSULATOR FINISH NATURAL STFB MODEL
Datasheet
Description
CLAMP-ON TYPE COPPER FREE ALUMINUM MATERIAL 4.43 INCH W X 4.45 INCH H SIZE RIGID/EMT CONDUIT USED ON UL APPROVAL 2 INCH TRADE SIZE 6 HOLE(S) (1) 1/2 INCH, (2) 3/4 INCH, (3) 1 INCH HOLE SIZE INCLUDES INSULATOR FINISH NATURAL STFB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Head/Cap - STFB-6 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Service Entrance Head/Cap
STFB-6
Service Entrance Head/Cap STFB-6
CLAMP-ON TYPE COPPER FREE ALUMINUM MATERIAL 4.43 INCH W X 4.45 INCH H SIZE RIGID/EMT CONDUIT USED ON UL APPROVAL 2 INCH TRADE SIZE 6 HOLE(S) (1) 1/2 INCH, (2) 3/4 INCH, (3) 1 INCH HOLE SIZE INCLUDES INSULATOR FINISH NATURAL STFB MODEL
  • CLAMP-ON TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 4.43 INCH W X 4.45 INCH H SIZE
  • RIGID/EMT CONDUIT USED ON
  • UL APPROVAL
  • 2 INCH TRADE SIZE
  • 6 HOLE(S)
  • (1) 1/2 INCH, (2) 3/4 INCH, (3) 1 INCH HOLE SIZE
  • INCLUDES INSULATOR
  • FINISH NATURAL
  • STFB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number STFB-6
Product Name Service Entrance Head/Cap
Fitting Type Service Entrance Head/Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details