Hubbell Electrical Products Explosionproof Conduit Elbow Y-1

Description
CAPPED TYPE COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH UL, CSA, FM APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT Y MODEL
Datasheet
Description
CAPPED TYPE COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH UL, CSA, FM APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT Y MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - Y-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Elbow
Y-1
Explosionproof Conduit Elbow Y-1
CAPPED TYPE COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH UL, CSA, FM APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT Y MODEL
  • CAPPED TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • UL, CSA, FM APPROVAL
  • 1/2 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • USED ON RIGID/IMC CONDUIT
  • Y MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number Y-1
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8726062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details