Hubbell Electrical Products Explosionproof Conduit Body XLL-3

Description
COPPER FREE ALUMINUM MATERIAL 5-9/16 INCH L X 3-1/2 INCH W X 2-1/2 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 1 INCH HUB SIZE LL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 11.5 CU INCH CAPACITY EXPLOSIONPROOF 90 DEG HUB LOCATION SIDE ACCESS OPENING XLL MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 5-9/16 INCH L X 3-1/2 INCH W X 2-1/2 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 1 INCH HUB SIZE LL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 11.5 CU INCH CAPACITY EXPLOSIONPROOF 90 DEG HUB LOCATION SIDE ACCESS OPENING XLL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - XLL-3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Body
XLL-3
Explosionproof Conduit Body XLL-3
COPPER FREE ALUMINUM MATERIAL 5-9/16 INCH L X 3-1/2 INCH W X 2-1/2 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 1 INCH HUB SIZE LL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 11.5 CU INCH CAPACITY EXPLOSIONPROOF 90 DEG HUB LOCATION SIDE ACCESS OPENING XLL MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 5-9/16 INCH L X 3-1/2 INCH W X 2-1/2 INCH H SIZE
  • ELECTROSTATICALLY APPLIED POWDER COATED FINISH
  • 1 INCH HUB SIZE
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 11.5 CU INCH CAPACITY
  • EXPLOSIONPROOF
  • 90 DEG HUB LOCATION
  • SIDE ACCESS OPENING
  • XLL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number XLL-3
Product Name Explosionproof Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details