Hubbell Electrical Products Conduit Body TWOC-2C

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-3/4 INCH L X 1-1/2 INCH W X 2-5/16 INCH H SIZE EMT CONDUIT USED ON 3/4 INCH HUB SIZE SCREW (EMT) INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL ALUMINUM, STEEL/IRON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING INCLUDES COVER TWO MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-3/4 INCH L X 1-1/2 INCH W X 2-5/16 INCH H SIZE EMT CONDUIT USED ON 3/4 INCH HUB SIZE SCREW (EMT) INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL ALUMINUM, STEEL/IRON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING INCLUDES COVER TWO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - TWOC-2C - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
TWOC-2C
Conduit Body TWOC-2C
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 5-3/4 INCH L X 1-1/2 INCH W X 2-5/16 INCH H SIZE EMT CONDUIT USED ON 3/4 INCH HUB SIZE SCREW (EMT) INSTALLATION C CONFIGURATION 2 HUB(S) UL, CSA APPROVAL ALUMINUM, STEEL/IRON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING INCLUDES COVER TWO MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 5-3/4 INCH L X 1-1/2 INCH W X 2-5/16 INCH H SIZE
  • EMT CONDUIT USED ON
  • 3/4 INCH HUB SIZE
  • SCREW (EMT) INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • ALUMINUM, STEEL/IRON COVER TYPE
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • INCLUDES COVER
  • TWO MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number TWOC-2C
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 1.65 inch (42 mm)
Material Thermoplastic elastomer
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details