Hubbell Electrical Products Explosionproof Standard Conduit Union UNF5

Description
FEMALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 2-1/2 INCH UL 886, CSA C22.2 APPROVAL 2-5/8 INCH DIAMETER 1-1/2 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNF MODEL
Datasheet
Description
FEMALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 2-1/2 INCH UL 886, CSA C22.2 APPROVAL 2-5/8 INCH DIAMETER 1-1/2 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - UNF5 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Standard Conduit Union
UNF5
Explosionproof Standard Conduit Union UNF5
FEMALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 2-1/2 INCH UL 886, CSA C22.2 APPROVAL 2-5/8 INCH DIAMETER 1-1/2 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNF MODEL
  • FEMALE/FEMALE TYPE
  • ZINC ELECTROPLATED DURALOY IRON MATERIAL
  • 2-1/2 INCH
  • UL 886, CSA C22.2 APPROVAL
  • 2-5/8 INCH DIAMETER
  • 1-1/2 INCH TRADE SIZE
  • USED ON RIGID/IMC CONDUIT
  • UNF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number UNF5
Product Name Explosionproof Standard Conduit Union
Size 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details