Hubbell Electrical Products Explosionproof Conduit Body XT-2

Description
COPPER FREE ALUMINUM MATERIAL 5-13/16 INCH L X 2-5/8 INCH W X 2-1/4 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 3/4 INCH HUB SIZE T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 6.5 CU INCH CAPACITY EXPLOSIONPROOF TEE HUB LOCATION SIDE ACCESS OPENING XT MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 5-13/16 INCH L X 2-5/8 INCH W X 2-1/4 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 3/4 INCH HUB SIZE T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 6.5 CU INCH CAPACITY EXPLOSIONPROOF TEE HUB LOCATION SIDE ACCESS OPENING XT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - XT-2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Body
XT-2
Explosionproof Conduit Body XT-2
COPPER FREE ALUMINUM MATERIAL 5-13/16 INCH L X 2-5/8 INCH W X 2-1/4 INCH H SIZE ELECTROSTATICALLY APPLIED POWDER COATED FINISH 3/4 INCH HUB SIZE T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 6.5 CU INCH CAPACITY EXPLOSIONPROOF TEE HUB LOCATION SIDE ACCESS OPENING XT MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • 5-13/16 INCH L X 2-5/8 INCH W X 2-1/4 INCH H SIZE
  • ELECTROSTATICALLY APPLIED POWDER COATED FINISH
  • 3/4 INCH HUB SIZE
  • T CONFIGURATION
  • 3 HUB(S)
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 6.5 CU INCH CAPACITY
  • EXPLOSIONPROOF
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • XT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number XT-2
Product Name Explosionproof Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8726208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.8268 inch (21 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details