Hubbell Electrical Products Explosionproof Reducer Bushing R-106

Description
NATURAL COPPER FREE ALUMINUM MATERIAL 1-1/2 INCH 2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE R MODEL
Datasheet
Description
NATURAL COPPER FREE ALUMINUM MATERIAL 1-1/2 INCH 2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Reducer Bushing - R-106 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Reducer Bushing
R-106
Explosionproof Reducer Bushing R-106
NATURAL COPPER FREE ALUMINUM MATERIAL 1-1/2 INCH 2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE R MODEL
  • NATURAL COPPER FREE ALUMINUM MATERIAL
  • 1-1/2 INCH
  • 2 INCH SMALL END TRADE SIZE
  • 4 INCH LARGE END TRADE SIZE
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number R-106
Product Name Explosionproof Reducer Bushing
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.3937 inch (10 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details