Hubbell Electrical Products Explosionproof Standard Conduit Union UNY9

Description
MALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 4-1/2 INCH UL 886, CSA C22.2 APPROVAL 6-1/4 INCH DIAMETER 3-1/2 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNY MODEL
Datasheet
Description
MALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 4-1/2 INCH UL 886, CSA C22.2 APPROVAL 6-1/4 INCH DIAMETER 3-1/2 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - UNY9 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Standard Conduit Union
UNY9
Explosionproof Standard Conduit Union UNY9
MALE/FEMALE TYPE ZINC ELECTROPLATED DURALOY IRON MATERIAL 4-1/2 INCH UL 886, CSA C22.2 APPROVAL 6-1/4 INCH DIAMETER 3-1/2 INCH TRADE SIZE USED ON RIGID/IMC CONDUIT UNY MODEL
  • MALE/FEMALE TYPE
  • ZINC ELECTROPLATED DURALOY IRON MATERIAL
  • 4-1/2 INCH
  • UL 886, CSA C22.2 APPROVAL
  • 6-1/4 INCH DIAMETER
  • 3-1/2 INCH TRADE SIZE
  • USED ON RIGID/IMC CONDUIT
  • UNY MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number UNY9
Product Name Explosionproof Standard Conduit Union
Size 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details